iMac 21.5", 2.9GHz Quad-core Intel Core i5 (Turbo Boost 3.6GHz, 6MB L3), 16GB (2x 8GB) 1600MHz DDR3, 256GB Flash, NVIDIA GeForce GT 750M, OS X Mountain Lion
Apple iMac 21.5", 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 16 GB, 256 GB, Mac OS X 10.8 Mountain Lion
Apple iMac 21.5". Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: Flash. Discrete graphics card model: NVIDIA® GeForce® GT 750M. Built-in camera. Operating system installed: Mac OS X 10.8 Mountain Lion. Product colour: Silver