Apple logo

Apple iMac 27" CI7-2.8G 16GB 1TB Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4017
Info modified on:
07 Oct 2024, 16:37:40
Long product name Apple iMac 27" CI7-2.8G 16GB 1TB Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard:

27" iMac CI7-2.8G 16GB 1TB - 2,8 GHz Quad Intel Core i7, 16GB 1066MHz DDR3 SDRAM (4 x 4GB)

Short summary description Apple iMac 27" CI7-2.8G 16GB 1TB Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard:

Apple iMac 27" CI7-2.8G 16GB 1TB, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 1 TB, Mac OS X 10.6 Snow Leopard

Long summary description Apple iMac 27" CI7-2.8G 16GB 1TB Intel® Core™ i7 68.6 cm (27") 2560 x 1440 pixels DDR3-SDRAM AMD Radeon HD 4850 Mac OS X 10.6 Snow Leopard:

Apple iMac 27" CI7-2.8G 16GB 1TB. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 4850. Operating system installed: Mac OS X 10.6 Snow Leopard

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.