24" iMac C2D-3.06G 4GB 1TB - 24,0 '' WUXGA (1920 x 1200 Pixel), Intel Core 2 Duo (3.06 GHz / 6 MB / 1066 MHz), 4 GB RAM (2x 2 GB), 1 TB (1x 1 TB) HDD, DVD-Multi (DL)
Apple iMac 24" C2D-3.06G 4GB 1TB, 61 cm (24"), Intel® Core™2 Duo, 4 GB, 1 TB, Mac OS X 10.6 Snow Leopard, White
Apple iMac 24" C2D-3.06G 4GB 1TB. Display diagonal: 61 cm (24"). Processor family: Intel® Core™2 Duo, Processor frequency: 3.06 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 130. Built-in camera. Operating system installed: Mac OS X 10.6 Snow Leopard. Product colour: White