20" iMAC C2D-2.66G 4GB 640GB - 20 " WUXGA (1680 x 1050 Pixel), Intel Core 2 Duo (2.66GHz / 6 MB / 1066 MHz), 4 GB RAM, 640 GB HDD, S-ATA, DVD-Multi (DL)
Apple iMac 20" C2D-2.66G 4GB 640GB, 50.8 cm (20"), Intel® Core™2 Duo, 4 GB, 640 GB, Mac OS X 10.5 Leopard, White
Apple iMac 20" C2D-2.66G 4GB 640GB. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2.66 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Built-in camera. Operating system installed: Mac OS X 10.5 Leopard. Product colour: White