Apple logo

Apple Watch SE OLED 40 mm Digital 324 x 394 pixels Touchscreen Silver Wi-Fi GPS (satellite)

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
536
Info modified on:
12 Mar 2024, 11:37:37
Long product name Apple Watch SE OLED 40 mm Digital 324 x 394 pixels Touchscreen Silver Wi-Fi GPS (satellite):

Watch SE, 40mm, GPS + Cellular, Retina LTPO OLED, S8, 32GB, Digital Crown, Wi-Fi, Bluetooth 5.3, watchOS

Short summary description Apple Watch SE OLED 40 mm Digital 324 x 394 pixels Touchscreen Silver Wi-Fi GPS (satellite):

Apple Watch SE, OLED, Touchscreen, 32 GB, Wi-Fi, GPS (satellite), 27.8 g

Long summary description Apple Watch SE OLED 40 mm Digital 324 x 394 pixels Touchscreen Silver Wi-Fi GPS (satellite):

Apple Watch SE. Display technology: OLED, Display resolution: 324 x 394 pixels, Touchscreen. Flash memory: 32 GB. Wi-Fi. GPS (satellite). Weight: 27.8 g. Waterproof up to: 50 m, Band material: Fluoroelastomer, Band colour: White, Band size: M/L. Operating system installed: watchOS 9

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.