location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad Air Apple M 64 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Air (5th generation)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Air
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM9E3LL/A
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 15:01:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPad Air Apple M 64 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Light. Bright. Full of might
  • - Supercharged by the Apple M1 chip
  • - 12MP Ultra Wide front camera with Centre Stage
  • - Works with Apple Pencil and Magic Keyboard
  • - Five gorgeous colours
Long product name Apple iPad Air Apple M 64 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Blue :
The long product name of Apple iPad Air Apple M 64 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPad Air , 10.9" LED, 2360 x 1640, Apple M1, 64GB, Wi‑Fi 6, Bluetooth 5.0, Touch ID, 12MP + 12MP, iPadOS 15
More>>>
Short summary description Apple iPad Air Apple M 64 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Blue:
This short summary of the Apple iPad Air Apple M 64 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad Air, 27.7 cm (10.9"), 2360 x 1640 pixels, 64 GB, 8 GB, iPadOS 15, Blue

Long summary description Apple iPad Air Apple M 64 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Blue:
This is an auto-generated long summary of Apple iPad Air Apple M 64 GB 27.7 cm (10.9") 8 GB Wi-Fi 6 (802.11ax) iPadOS 15 Blue based on the first three specs of the first five spec groups.

Apple iPad Air. Display diagonal: 27.7 cm (10.9"), Display resolution: 2360 x 1640 pixels, Display technology: LED. Internal storage capacity: 64 GB. Processor family: Apple M, Processor model: M1. Internal memory: 8 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 461 g. Operating system installed: iPadOS 15. Product colour: Blue

Fun at the speed of M1.
Fun at the speed of M1.

The breakthrough M1 chip is now in iPad Air. An 8-core CPU delivers up to 60 percent faster performance than the previous generation, making iPad Air a creative and mobile gaming powerhouse. Multitask smoothly between powerful apps and play graphics-intensive games. And with M1, you can go even further with your creativity with apps like SketchUp.

Shoot. Scan. And take Center Stage.
Shoot. Scan. And take Center Stage.

The 12MP Ultra Wide front camera enables Center Stage, making video calls more natural and content creation more fun. As you move around, the camera automatically pans to keep you centered in the shot. When others join or leave the frame, the view expands or zooms in.

Stream and share. Pretty much everywhere.
Stream and share. Pretty much everywhere.

Join superfast 5G wireless networks when you’re on the go. Download files, play multiplayer games, stream movies, check in with friends, and more.4

Apple Pencil and Magic Keyboard. Everyday essentials.
Apple Pencil and Magic Keyboard. Everyday essentials.

iPad Air supports the second-generation Apple Pencil. Draw, take notes, and mark up screenshots and photos. It’s easy to use and always ready when inspiration strikes.

iPadOS. Work wonders with ease.
iPadOS. Work wonders with ease.

iPadOS is uniquely powerful, easy to use, and designed for the versatility of iPad. Use multiple apps at once, write in any text field with Scribble, and navigate using the power of touch.

Tons of apps. Tons of fun.
Tons of apps. Tons of fun.

Apps from the App Store can transform iPad Air into anything from a math classroom to an animation studio. And apps that come with iPad are more capable than ever. Now with Swift Playgrounds, you can build and submit apps to the App Store right on iPad.