21.5", Intel Core i5 2.7 GHz, 8 GB 1600 DDR3 SDRAM, 256 GB flash, Intel Iris Pro, HD-Webcam, SDXC, USB 3.0, Thunderbolt, 10/100/1000BASE-T, IEEE 802.11a/b/g/n/ac, Bluetooth 4.0, 5.68 kg, OS X Mavericks, US
Apple iMac , 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, OS X Mavericks
Apple iMac . Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: Flash. On-board graphics card model: Intel® Iris™ Pro Graphics. Built-in camera. Operating system installed: OS X Mavericks. Product colour: Silver