15.4" Retina, Quad Core i7 2.5GHz, GeForce GT 750M, 16GB DDR3 SDRAM, 1TB flash storage, Wi‑Fi 802.11, Bluetooth 4.0, 2x USB 3.0, 2x Thunderbolt2, HDMI, SDXC, OS X 10.9 Mavericks
Apple MacBook Pro Retina 15", Intel® Core™ i7, 2.5 GHz, 39.1 cm (15.4"), 2880 x 1800 pixels, 16 GB, 1 TB
Apple MacBook Pro Retina 15". Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor frequency: 2.5 GHz. Display diagonal: 39.1 cm (15.4"), HD type: Quad HD, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Flash. On-board graphics card model: Intel® Iris™ Pro Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 750M. Operating system installed: Mac OS X Mavericks. Product colour: Silver