13.3" Retina, Quad Core i7 3.0GHz, Intel Iris Graphics, 8GB DDR3 SDRAM, 256GB flash storage, Wi‑Fi 802.11, Bluetooth 4.0, 2x USB 3.0, 2x Thunderbolt2, HDMI, SDXC, OS X 10.9 Mavericks
Apple MacBook Pro Retina 13", Intel® Core™ i7, 3 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 256 GB
Apple MacBook Pro Retina 13". Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor frequency: 3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: Flash. On-board graphics card model: Intel® Iris™ Graphics. Operating system installed: Mac OS X Mavericks. Product colour: Silver. Weight: 1.57 kg