APG Cash Drawer VS320-BL1416 cash drawer Manual cash drawer

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2658
Info modified on:
12 Feb 2024, 10:16:20
Bullet Points APG Cash Drawer VS320-BL1416 cash drawer Manual cash drawer:
  • - Multi-function Lock
  • - Key Lock
Long product name APG Cash Drawer VS320-BL1416 cash drawer Manual cash drawer:

4 Bill, 5 Coin, Black, Latch Lock

Short summary description APG Cash Drawer VS320-BL1416 cash drawer Manual cash drawer:

APG Cash Drawer VS320-BL1416, Manual cash drawer, Black, 350.5 mm, 414 mm, 101.6 mm

Long summary description APG Cash Drawer VS320-BL1416 cash drawer Manual cash drawer:

APG Cash Drawer VS320-BL1416. Product type: Manual cash drawer, Product colour: Black. Width: 350.5 mm, Depth: 414 mm, Height: 101.6 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.