APC logo

APC Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 208/240V

Data-sheet quality:
created/standardized by Icecat
Product views:
91867
Info modified on:
15 Dec 2023, 11:37:55
Short summary description APC Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 208/240V:

APC Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 208/240V, 16 kVA, 12800 W, 62 dB, Sealed Lead Acid (VRLA), 7.5 h, Black

Long summary description APC Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 208/240V:

APC Symmetra LX 16kVA Scalable to 16kVA N+1 Ext. Run Tower, 208/240V. Output power capacity: 16 kVA, Output power: 12800 W, Noise level: 62 dB. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 7.5 h. Product colour: Black. Width: 599 mm, Depth: 997 mm, Height: 1880 mm. Package weight: 535.5 kg

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.