APC logo

APC Smart-UPS XL 2200VA RM 3U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49182
Info modified on:
09 Aug 2021, 16:16:36
Short summary description APC Smart-UPS XL 2200VA RM 3U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W:

APC Smart-UPS XL 2200VA RM 3U 230V, 2.2 kVA, 1980 W, 480 J, Sealed Lead Acid (VRLA), 7.3 min, 26.3 min

Long summary description APC Smart-UPS XL 2200VA RM 3U 230V uninterruptible power supply (UPS) 2.2 kVA 1980 W:

APC Smart-UPS XL 2200VA RM 3U 230V. Output power capacity: 2.2 kVA, Output power: 1980 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 7.3 min, Typical backup time at half load: 26.3 min. Weight: 56.4 kg. Interface: DB-9 RS-232,USB, Output connections: - (8) IEC 320 C13 - (1) IEC 320 C19, Input connection type: IEC-320 C20, CEE 7 / EU1-16P, BS1363A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.