APC SMT750RM2UNC, Line-Interactive, 0.75 kVA, 500 W, Sine, 75 V, 154 V
APC SMT750RM2UNC. UPS topology: Line-Interactive, Output power capacity: 0.75 kVA, Output power: 500 W. AC outlet types: NEMA 5–15R, Power plug: NEMA L5-15P, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 168 VAh, Battery life (max): 5 year(s). Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Compliance certificates: RoHS, Certification: CSA, FCC Part 15 Class A, UL 1778, REACH