APC logo

APC Line R 1500VA voltage regulator 3 AC outlet(s) 230 V Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116347
Info modified on:
10 Mar 2024, 10:10:44
Short summary description APC Line R 1500VA voltage regulator 3 AC outlet(s) 230 V Black:

APC Line R 1500VA, 230 V, 230 V, 50 Hz, 1,5 kVA, 750 W, 3 AC outlet(s)

Long summary description APC Line R 1500VA voltage regulator 3 AC outlet(s) 230 V Black:

APC Line R 1500VA. Nominal input voltage: 230 V. Operating voltage: 230 V, Output frequency: 50 Hz, Output power capacity (VA): 1,5 kVA. AC outlets quantity: 3 AC outlet(s), AC outlet types: Type F, Power plug: Type F. Voltage correction range: 184 - 284 V, Surge energy rating: 148 J, Efficiency: 90%. Weight: 1,96 kg, Width: 95 mm, Depth: 180 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.