APC MGE Galaxy 300, Double-conversion (Online), 30 kVA, 24000 W, Sine, 340 V, 477 V
APC MGE Galaxy 300. UPS topology: Double-conversion (Online), Output power capacity: 30 kVA, Output power: 24000 W. AC outlet types: Hard Wire 3-wire (H + N+ G), Power plug: Terminal. Form factor: Tower, Product colour: Grey, Display type: LCD. Compliance certificates: RoHS, Certification: CE, EN/IEC 62040-1-1, EN/IEC 62040-2, EN/IEC 62040-3, IEC 61000-4-5, IEC 62040-2, TUV, VFI-SS-111. Width: 500 mm, Depth: 950 mm, Height: 1300 mm