APC logo

APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30057
Info modified on:
09 Aug 2021, 16:16:36
Short summary description APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W:

APC Smart-UPS 3000VA, 3 kVA, 2700 W, 480 J, Sealed Lead Acid (VRLA), 3 h, 2.44 m

Long summary description APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W:

APC Smart-UPS 3000VA. Output power capacity: 3 kVA, Output power: 2700 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Cable length: 2.44 m. Weight: 43.6 kg. Battery type: RBC43, Interface: DB-9 RS-232,SmartSlot,USB, Output connections: 8x IEC 320 C13 1x IEC 320 C19 3x IEC Jumpers

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.