APC logo

APC Back-UPS 650VA 230V 1 USB charging port - (Offline-) USV uninterruptible power supply (UPS) Standby (Offline) 0.65 kVA 400 W 8 AC outlet(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
290646
Info modified on:
07 Jan 2025, 11:07:57
Short summary description APC Back-UPS 650VA 230V 1 USB charging port - (Offline-) USV uninterruptible power supply (UPS) Standby (Offline) 0.65 kVA 400 W 8 AC outlet(s):

APC Back-UPS 650VA 230V 1 USB charging port - (Offline-) USV, Standby (Offline), 0.65 kVA, 400 W, Sine, 180 V, 226 V

Long summary description APC Back-UPS 650VA 230V 1 USB charging port - (Offline-) USV uninterruptible power supply (UPS) Standby (Offline) 0.65 kVA 400 W 8 AC outlet(s):

APC Back-UPS 650VA 230V 1 USB charging port - (Offline-) USV. UPS topology: Standby (Offline), Output power capacity: 0.65 kVA, Output power: 400 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 8 AC outlet(s). Form factor: Compact, Product colour: Black. Sustainability certificates: Green Premium

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.