APC Back-UPS 400, UK, Standby (Offline), 0.4 kVA, 240 W, 230 V, 230 V, 50/60 Hz
APC Back-UPS 400, UK. UPS topology: Standby (Offline), Output power capacity: 0.4 kVA, Output power: 240 W. AC outlet types: BS 1363, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.2 min, Typical backup time at half load: 18.1 min. Form factor: Compact, Product colour: Charcoal, Cable length: 1.83 m. Compliance certificates: RoHS, Certification: BSI 1363