APC logo

APC Rack PDU, Metered, Zero U,12.5kW,208V power distribution unit (PDU) Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17091
Info modified on:
14 Jan 2025, 17:19:50
Short summary description APC Rack PDU, Metered, Zero U,12.5kW,208V power distribution unit (PDU) Black:

APC Rack PDU, Metered, Zero U,12.5kW,208V, Black, CS8365, 30x IEC 320 C13 6x IEC 320 C19, 3.05 m, 208 V, 50 - 60 Hz

Long summary description APC Rack PDU, Metered, Zero U,12.5kW,208V power distribution unit (PDU) Black:

APC Rack PDU, Metered, Zero U,12.5kW,208V. Product colour: Black. Input connection type: CS8365, Output connections: 30x IEC 320 C13 6x IEC 320 C19. Cable length: 3.05 m. Nominal input voltage: 208 V, AC input frequency: 50 - 60 Hz, Nominal output voltage: 208 V. Certification: cUL Listed,CSA C22.2 No. 60950-1-03,FCC Part 15 Class A,ICES-003,Industry Canada,UL 60950-1,UL...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.