AOC logo

AOC AG254FG computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161279
Info modified on:
20 Mar 2025, 17:24:08
Short summary description AOC AG254FG computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:

AOC AG254FG, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description AOC AG254FG computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:

AOC AG254FG. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.