AOC logo

AOC 416V computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90227
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC 416V computer monitor 61 cm (24") 1920 x 1200 pixels Black:

AOC 416V, 61 cm (24"), 1920 x 1200 pixels, 5 ms, Black

Long summary description AOC 416V computer monitor 61 cm (24") 1920 x 1200 pixels Black:

AOC 416V. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.