AOC logo

AOC 2770Vh1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42675
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC 2770Vh1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

AOC 2770Vh1, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description AOC 2770Vh1 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

AOC 2770Vh1. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.