AOC 24G2SAE/BK, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, 1 ms, Black, Red
AOC 24G2SAE/BK. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Red