Annemarie Börlind 106198231 lipstick 76 Soft Coral

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4300
Info modified on:
06 Jan 2021, 22:43:06
Bullet Points Annemarie Börlind 106198231 lipstick 76 Soft Coral:
  • - No genetically modified plants
  • - Confirmed efficacy and compatibility
  • - No parabens
  • - No silicones
  • - No mineral oil derivatives
Long product name Annemarie Börlind 106198231 lipstick 76 Soft Coral:

Lip Color with Hyaluronic acid

Short summary description Annemarie Börlind 106198231 lipstick 76 Soft Coral:

Annemarie Börlind 106198231, Coral, Soft Coral, 1 colours, Coloring, Hydrating, Protection, Softening, Women, Box

Long summary description Annemarie Börlind 106198231 lipstick 76 Soft Coral:

Annemarie Börlind 106198231. Colour group: Coral, Colour name: Soft Coral, Number of colours: 1 colours. Package type: Box. Number of products included: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.