Anker logo

Anker PowerLine 1.8 m White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26587
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Anker PowerLine 1.8 m White:

Anker PowerLine, 1.8 m, Lightning, USB A, White, Straight, Straight

Long summary description Anker PowerLine 1.8 m White:

Anker PowerLine. Cable length: 1.8 m, Connector 1: Lightning, Connector 2: USB A. Package width: 18 mm, Package depth: 80 mm, Package height: 210 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.