Anker AK-71AN7105-B5EA, Indoor, AC, 5 V, 8 A, 1.5 m, Black
Anker AK-71AN7105-B5EA. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 8 A. USB 2.0 ports quantity: 5. Cable length: 1.5 m, Product colour: Black