PDR-Power Series 500W Class D Digital Multichannel
Alpine PDR-F50, D, 4 channels, 125 W, 85 W, 106 dB, Black, Grey
Alpine PDR-F50. Amplifier class: D, Number of amplifier channels: 4 channels, RMS power output per channel (2 Ohm): 125 W. Product colour: Black, Grey. Width: 228.5 mm, Depth: 50.8 mm, Height: 165 mm