ALOGIC 6700 mAh Power Bank for Apple Watch & iPhone with Integrated Lightning Cable - Space Grey, 6700 mAh, Wireless charging, Black, Grey
ALOGIC 6700 mAh Power Bank for Apple Watch & iPhone with Integrated Lightning Cable - Space Grey. Battery capacity: 6700 mAh. USB Type-A output ports: 1. Wireless charging. Product colour: Black, Grey