location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Tornado 120 USB 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tornado 120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TOR-120EU-VL-01
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715953001722
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis Tornado 120 USB 54 Mbit/s :
  • - Wireless
  • - USB USB
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
Long product name Allied Telesis Tornado 120 USB 54 Mbit/s :
The short editorial description of Allied Telesis Tornado 120 USB 54 Mbit/s

Tornado 120: WLAN 54 Mbps. USB 2.0 dongle. Supports 802.11b & 802.11g
More>>>
Allied Telesis Tornado 120 USB 54 Mbit/s:
The official marketing text of Allied Telesis Tornado 120 USB 54 Mbit/s as supplied by the manufacturer

Unique Selling Points (USP):

- USB dongle for wireless 802.11g/b connectivity
- Suitable for USB 2.0 en 1.1 ports
- Compatible with Windows and Mac
- Compliant with 802.11 b/g producten
- Supports WPA-PSK2 wireless security


Product Description:

The Tornado 120 Wireless USB DONGLE that connects your laptop or desktop pc to an 802.11g network. Within this wireless network, you can connect PC's, laptops or PDA's and, at the same time, use one Internet connection, printer(s), files, music, multi-player games, etc.

The Tornado 120 is highly compatible with a Tornado 140 Wireless LAN Access Point& Broadband Router and a Tornado 122 Wireless LAN PCI Card for your desktop PC.

The Tornado 120 supports both IEEE 802.11b and 802.11g (up to 54 Mbps data rate) making this USB DONGLE a highly flexible and cost-efficient solution for networking in SOHO and small enterprise environments.

Short summary description Allied Telesis Tornado 120 USB 54 Mbit/s:
This short summary of the Allied Telesis Tornado 120 USB 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Tornado 120, Wireless, USB, USB, 54 Mbit/s

Long summary description Allied Telesis Tornado 120 USB 54 Mbit/s:
This is an auto-generated long summary of Allied Telesis Tornado 120 USB 54 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis Tornado 120. Connectivity technology: Wireless, Host interface: USB, Interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). USB powered

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Modulation
DBPSK, DQPSK
Design
Certification
FCC PART 15 CLASS B, CE
Power
USB powered
Yes
System requirements
Compatible operating systems
Windows 98SE, ME, 2000, XP
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
5 - 90%
Other features
Compliance industry standards
IEEE 802.11g,802.11b
Supported data transfer rates
802.11g: 54 Mbps/48 Mbps/36 Mbps/24 Mbps/18 Mbps/12 Mbps/9 Mbps/6 Mbps, 802.11b: 11 Mbps/5.5 Mbps/2 Mbps/1 Mbps
Indoor range
• 802.11g MODE: 54 Mbps/48 Mbps/36 Mbps/ 24 Mbps/18 Mbps/12 Mbps/9 Mbps/6 Mbps. • 802.11b COMPATIBLE MODE: 11 Mbps/5.5 Mbps/ 2 Mbps/1 Mbps per CHANNEL, AUTO FALL-BACK.