Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Tornado 2440 wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tornado 2440
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TOR-2440EU-01
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8715953002088
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAllied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13264
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Tornado 2440 wireless router :
The short editorial description of Allied Telesis Tornado 2440 wireless router

Tornado 2440: Wlan 802.11g (54 Mbps) Access Point. ADSL2+ Modem. 4 x 10/100 BaseT. Supports ADSL annex A (ADSL over analog/PSTN) and ADSL2
More>>>
Allied Telesis Tornado 2440 wireless router:
The official marketing text of Allied Telesis Tornado 2440 wireless router as supplied by the manufacturer

Unique Selling Points (USP):

- Full featured ADSL2+ Modem and Router
- Wlan 802.11g (54 Mbps) Access Point
- Suitable for ADSL1, ADSL2 and ADSL2+ connections
- ADSL annex A (ADSL over analoog/PSTN)
- Up to 24 Mbps downstream
- 4 x 10/100 Mbps Ethernet Ports
- Compatible with IEEE 802.11g and 802.11b
- Safe and secure networking by built-in firewall, WEP and WPA-PSK


Product Description:

The Tornado 2440 integrate a Wireless 802.11g Access Point, an ADSL2+ Router, a 4-ports Ethernet switch and a Firewall into ONE single package.

The Tornado 2440 include four 10/100 Ethernet ports and one WAN port for hi-speed ADSL2+ Annex A connection. With the built-in NAT function, the Tornado 2440 also allow multiple PC’s and devices to share one Internet connection, making it a highly cost-efficient solution.

The Tornado 2440 support IEEE 802.11g (up to 54 Mbps data rate) and are downwards compatible with IEEE 802.11b (max.11 Mbps) and ADSL1.

The Tornado 2440 are based on ADSL2+ technology designed to address the high-speed delivery of large amounts of data through regular copper phone wires. These powerful features make the Tornado 2440 an ideal and cost-effective solution for any type of environment ranging from SOHO to small enterprises.

Short summary description Allied Telesis Tornado 2440 wireless router:
This short summary of the Allied Telesis Tornado 2440 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Tornado 2440, ADSL

Long summary description Allied Telesis Tornado 2440 wireless router:
This is an auto-generated long summary of Allied Telesis Tornado 2440 wireless router based on the first three specs of the first five spec groups.

Allied Telesis Tornado 2440. VPN support: PPTP, L2TP, & IPSec. DSL specification: Annex A ADSL2+. Networking features: Fast Ethernet, Maximum data transfer rate: 0.054 Gbit/s, Frequency range: 2.4 ~ 2.497 GHz

Network
Supports ISDN connection
No
VPN support
PPTP, L2TP, & IPSec
DSL features
ADSL
Yes
DSL specification
Annex A ADSL2+
Other features
Networking features
Fast Ethernet
Maximum data transfer rate
0.054 Gbit/s
Frequency range
2.4 ~ 2.497 GHz
Upstream data rate
1 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
I/O ports
An interface on a device to which you can connect another device.
4 x 10/100Mbps MDI/MDIX 1 x WAN (ADSL)
Customer service details
X