Allied Telesis logo

Allied Telesis Tornado 110 wired router

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87276
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis Tornado 110 wired router:

Allied Telesis Tornado 110, 5 channels, DDNS/UPnP/SNMP, Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall, IPSec, PPTP, LT2P Pass-Through, - One-to-Many NAT - One-to-One NAT - Virtual Server - Special Application - DMZ Host, FCC, CE

Long summary description Allied Telesis Tornado 110 wired router:

Allied Telesis Tornado 110. Channels quantity: 5 channels. Supported network protocols: DDNS/UPnP/SNMP. Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall, VPN support: IPSec, PPTP, LT2P Pass-Through, NAT functionality: - One-to-Many NAT - One-to-One NAT - Virtual Server - Special Application - DMZ Host. Safety: FCC, CE. Interface: RJ45, Power requirements: AC 12V 1A, Maximum data transfer rate: 0.1 Gbit/s

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.