Allied Telesis logo

Allied Telesis AT-FS708/POE Unmanaged Power over Ethernet (PoE)

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97497
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-FS708/POE Unmanaged Power over Ethernet (PoE):

Allied Telesis AT-FS708/POE, Unmanaged, Full duplex, Power over Ethernet (PoE)

Long summary description Allied Telesis AT-FS708/POE Unmanaged Power over Ethernet (PoE):

Allied Telesis AT-FS708/POE. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8192 entries. Networking standards: IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.