Allied Telesis logo

Allied Telesis AT-9448TS/XP Managed L3

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9340
Info modified on:
21 Oct 2022, 10:14:32
Long product name Allied Telesis AT-9448TS/XP Managed L3:

10/100/1000T x 48 ports Ethernet L3 Switch w/ 2x 10Gbps XFP

Allied Telesis AT-9448TS/XP Managed L3:

The 9448Ts/XP is a Layer 3 Gigabit Ethernet switch with 48Gbps stacking capabilities. It comes in a 1 RU form factor and provides rich QoS and IGMP capabilities for voice and video enabled networks. The 9448Ts/XP provides native front-side XFP bays for 10GbE backbone connectivity, making it the ideal backbone gateway at the edge and aggregation tiers of the network.

The relative affordability of the 9448Ts/XP makes 10GbE connectivity a reality for small to medium businesses. It offers an extensive set of standards-based technology to ensure ease of management and integration into your existing networks.

Short summary description Allied Telesis AT-9448TS/XP Managed L3:

Allied Telesis AT-9448TS/XP, Managed, L3, Full duplex

Long summary description Allied Telesis AT-9448TS/XP Managed L3:

Allied Telesis AT-9448TS/XP. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 184 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3z

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.