Alienware logo

Alienware M14x Intel® Core™ i7 i7-2630QM 36.6 cm (14.4") 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75636
Info modified on:
25 Jan 2025, 22:47:05
Short summary description Alienware M14x Intel® Core™ i7 i7-2630QM 36.6 cm (14.4") 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

Alienware M14x, Intel® Core™ i7, 2 GHz, 36.6 cm (14.4"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Alienware M14x Intel® Core™ i7 i7-2630QM 36.6 cm (14.4") 8 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 555M Windows 7 Home Premium Black:

Alienware M14x. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 36.6 cm (14.4"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 555M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.92 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.