Alienware logo

Alienware Aurora R7 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Midi Tower PC Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25258
Info modified on:
14 Mar 2024, 19:47:52
Short summary description Alienware Aurora R7 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Midi Tower PC Black, Silver:

Alienware Aurora R7, 3.2 GHz, Intel® Core™ i7, 16 GB, 1.26 TB, DVD Super Multi, Windows 10 Home

Long summary description Alienware Aurora R7 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Midi Tower PC Black, Silver:

Alienware Aurora R7. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Product type: PC

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.