Alienware Aurora R6, 3.6 GHz, Intel® Core™ i7, 16 GB, 1.26 TB, DVD-RW, Windows 10
Alienware Aurora R6. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product colour: Black, Silver