Alienware logo

Alienware AW310M mouse Gaming Right-hand RF Wireless Optical 12000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57108
Info modified on:
14 Jun 2024, 10:21:09
Short summary description Alienware AW310M mouse Gaming Right-hand RF Wireless Optical 12000 DPI:

Alienware AW310M, Right-hand, Optical, RF Wireless, 12000 DPI, 1 ms, Black

Long summary description Alienware AW310M mouse Gaming Right-hand RF Wireless Optical 12000 DPI:

Alienware AW310M. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 12000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 40 G. Power source: Batteries/Cable. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.