Alienware logo

Alienware 17 R4 Intel® Core™ i7 i7-7820HK Laptop 43.9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9322
Info modified on:
02 Feb 2025, 22:53:41
Short summary description Alienware 17 R4 Intel® Core™ i7 i7-7820HK Laptop 43.9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black, Silver:

Alienware 17 R4, Intel® Core™ i7, 2.9 GHz, 43.9 cm (17.3"), 2560 x 1440 pixels, 32 GB, 1.26 TB

Long summary description Alienware 17 R4 Intel® Core™ i7 i7-7820HK Laptop 43.9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Black, Silver:

Alienware 17 R4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.