Alienware logo

Alienware 310M mouse Gaming Right-hand RF Wireless Optical 12000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82694
Info modified on:
14 Jun 2024, 10:21:09
Short summary description Alienware 310M mouse Gaming Right-hand RF Wireless Optical 12000 DPI:

Alienware 310M, Right-hand, Optical, RF Wireless, 12000 DPI, 1 ms, Black

Long summary description Alienware 310M mouse Gaming Right-hand RF Wireless Optical 12000 DPI:

Alienware 310M. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 12000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 40 G. Power source: Batteries/Cable. Product colour: Black

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.