Alienware Alpha, 2.2 GHz, Intel® Core™ i7, i7-4785T, 8 GB, 1 TB, Windows 10 Home
Alienware Alpha. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4785T. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 130 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black