Alienware logo

Alienware 18 Intel® Core™ i7 i7-4710MQ Laptop 46.7 cm (18.4") Full HD 8 GB DDR3L-SDRAM 1.08 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47438
Info modified on:
25 Jan 2025, 22:39:07
Short summary description Alienware 18 Intel® Core™ i7 i7-4710MQ Laptop 46.7 cm (18.4") Full HD 8 GB DDR3L-SDRAM 1.08 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 7 Home Premium Black, Silver:

Alienware 18, Intel® Core™ i7, 2.5 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 8 GB, 1.08 TB

Long summary description Alienware 18 Intel® Core™ i7 i7-4710MQ Laptop 46.7 cm (18.4") Full HD 8 GB DDR3L-SDRAM 1.08 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 7 Home Premium Black, Silver:

Alienware 18. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.08 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.