AKG logo

AKG AVR 135 BL

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6505
Info modified on:
21 Oct 2022, 10:14:32
Long product name AKG AVR 135 BL:

RECEIVER AVR 135 BL 6 x 40 W.

Short summary description AKG AVR 135 BL:

AKG AVR 135 BL, 87.5 - 108 MHz, 65 W, 11.1 kg, AC 220-240V / 50Hz, 440 x 382 x 168 mm

Long summary description AKG AVR 135 BL:

AKG AVR 135 BL. FM band range: 87.5 - 108 MHz. Power consumption (typical): 65 W. Weight: 11.1 kg. Power requirements: AC 220-240V / 50Hz, Dimensions (WxDxH): 440 x 382 x 168 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.