Akasa logo

Akasa AK-CBDP23-50BK DisplayPort cable 5 m Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2301
Info modified on:
17 May 2021, 15:40:37
Bullet Points Akasa AK-CBDP23-50BK DisplayPort cable 5 m Black:
  • - Easily connect a DisplayPort device to a 8K DisplayPort display
  • - DisplayPort 1.4 compliant
  • - Supports HBR3 with bandwidths of up to 32.4 Gbps
  • - Max resolution: 8K@60Hz, 5K@60Hz, 4K@144Hz
Long product name Akasa AK-CBDP23-50BK DisplayPort cable 5 m Black:

DisplayPort to DisplayPort, 5 m

Short summary description Akasa AK-CBDP23-50BK DisplayPort cable 5 m Black:

Akasa AK-CBDP23-50BK, 5 m, DisplayPort, DisplayPort, Male, Male, Black

Long summary description Akasa AK-CBDP23-50BK DisplayPort cable 5 m Black:

Akasa AK-CBDP23-50BK. Cable length: 5 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.