Akasa logo

Akasa AK-CBDP23-30BK DisplayPort cable 3 m Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5248
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Akasa AK-CBDP23-30BK DisplayPort cable 3 m Black:
  • - Easily connect a DisplayPort device to a 8K DisplayPort display
  • - DisplayPort 1.4 compliant
  • - Supports HBR3 with bandwidths of up to 32.4 Gbps
  • - Max resolution: 8K@60Hz, 5K@60Hz, 4K@144Hz
Long product name Akasa AK-CBDP23-30BK DisplayPort cable 3 m Black:

DisplayPort to DisplayPort, 3 m

Short summary description Akasa AK-CBDP23-30BK DisplayPort cable 3 m Black:

Akasa AK-CBDP23-30BK, 3 m, DisplayPort, DisplayPort, Male, Male, Black

Long summary description Akasa AK-CBDP23-30BK DisplayPort cable 3 m Black:

Akasa AK-CBDP23-30BK. Cable length: 3 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.