AGI 74403, Battery, Black, Lithium-Ion (Li-Ion), 1000 mAh, 3.7 V, 65 mm
AGI 74403. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 65 mm, Height: 5 mm, Depth: 41 mm. Compatible products: HTC A3288, Number of batteries included: 1 pc(s)