AGI 74322, Battery, Black, Lithium-Ion (Li-Ion), 550 mAh, 3.7 V, 49 mm
AGI 74322. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 49 mm, Height: 5 mm, Depth: 34 mm. Compatible products: E1310