AGI 74177, Battery, Black, Lithium-Ion (Li-Ion), 860 mAh, 3.7 V, 55 mm
AGI 74177. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 55 mm, Height: 5 mm, Depth: 34 mm. Compatible products: NOKIA 2720 FOLD, Number of batteries included: 1 pc(s)