AGI 74068, Battery, Black, Grey, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V, 52 mm
AGI 74068. Product type: Battery, Product colour: Black, Grey, Battery technology: Lithium-Ion (Li-Ion). Width: 52 mm, Height: 5 mm, Depth: 42 mm. Compatible products: SAMSUNG GALAXY 550