AGI 73703, Battery, Samsung, S5330, Black, Lithium-Ion (Li-Ion), 1000 mAh
AGI 73703. Product type: Battery, Brand compatibility: Samsung, Compatibility: S5330. Width: 52 mm, Height: 42 mm, Depth: 5 mm. Quantity per pack: 1 pc(s)