AGI 73256, Battery, Black, Lithium-Ion (Li-Ion), 1390 mAh, 3.7 V, 50 mm
AGI 73256. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 50 mm, Height: 6 mm, Depth: 45 mm. Compatible products: MILESTONE 2